Toshiba Corporation N-Channel 800V 6A Voltage Regulator IC 2SK4013

Description
Trans MOSFET N-CH Si 800V 6A 3-Pin(3+Tab) TO-220SIS / Silicon N Channel MOS Type Switching Regulator Applications Product overview: 2SK4013 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 800V, 6A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4013 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 800V 6A 3-Pin(3+Tab) TO-220SIS / Silicon N Channel MOS Type Switching Regulator Applications Product overview: 2SK4013 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 800V, 6A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4013 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 6A Voltage Regulator IC
288-2SK4013
N-Channel 800V 6A Voltage Regulator IC 288-2SK4013
Trans MOSFET N-CH Si 800V 6A 3-Pin(3+Tab) TO-220SIS / Silicon N Channel MOS Type Switching Regulator Applications Product overview: 2SK4013 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 800V, 6A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4013 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 800V 6A 3-Pin(3+Tab) TO-220SIS / Silicon N Channel MOS Type Switching Regulator Applications Product overview: 2SK4013 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 800V, 6A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK4013 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 288-2SK4013
Product Name N-Channel 800V 6A Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8203-01CRT - Lingto Electronic Limited
Specs
Special Features Enable
fsw 200 to 1200 kHz
View Details
2 suppliers
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details