Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037816-2SK3880(F)
Drain to Source Voltage (Vdss): 800 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): IRFPE50PBF; SPA08N80C3XKSA1; FQP7N80C; FQPF7N80C; FQPF8N80C; IPA80R650CEXKSA2;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 6.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037816-2SK3880(F) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3880(F) |
| Package Type | TO-3; SOT3 |