Toshiba Corporation N-Channel 900V 9A Voltage Regulator IC 2SK3878

Description
Silicon N-Channel MOS Type Switching Regulator Applications / Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-3PN Product overview: 2SK3878 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 900V, 9A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3878 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Silicon N-Channel MOS Type Switching Regulator Applications / Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-3PN Product overview: 2SK3878 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 900V, 9A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3878 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 900V 9A Voltage Regulator IC
288-2SK3878
N-Channel 900V 9A Voltage Regulator IC 288-2SK3878
Silicon N-Channel MOS Type Switching Regulator Applications / Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-3PN Product overview: 2SK3878 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 900V, 9A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3878 can be used for catalog matching and distributor lookup.

Silicon N-Channel MOS Type Switching Regulator Applications / Trans MOSFET N-CH Si 900V 9A 3-Pin(3+Tab) TO-3PN Product overview: 2SK3878 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 900V, 9A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3878 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 288-2SK3878
Product Name N-Channel 900V 9A Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

 - APM81803KNBJSR - Rochester Electronics
Specs
Package Type Other; QFN
View Details
2 suppliers
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 52 kHz
Duty Cycle 50
View Details
Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers