The 2SK3845 is an N-channel MOSFET designed for switching regulator, DC-DC converter, and motor drive applications. It is packaged in a TO-220 case and weighs 4.6 g. The device has a drain-source voltage rating of 60 V and a continuous drain current of 70 A. Its typical drain-source ON resistance is 4.7 mΩ at VGS = 10 V and ID = 35 A. The gate threshold voltage ranges from 2.0 to 4.0 V. The thermal resistance from channel to case is 1.0 °C/W. The single pulse avalanche energy is 328 mJ, and the repetitive avalanche energy is 12.5 mJ. The part is ESD-sensitive and available in RoHS-compatible variants.
MOSFET MOSFET N-Ch 60V 70A Rdson=0.0058Ohm
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK3845(Q) |
| Product Name | MOSFET |