Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK3767

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160273-2SK3767 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3767 Alternative Parts (Cross-Reference): STP3NK60ZFP; STF2N62K3; AOTF2N60; 2SK1572-E; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160273-2SK3767 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3767 Alternative Parts (Cross-Reference): STP3NK60ZFP; STF2N62K3; AOTF2N60; 2SK1572-E; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160273-2SK3767 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160273-2SK3767
Discrete Semiconductor Products 160273-2SK3767
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160273-2SK3767 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3767 Alternative Parts (Cross-Reference): STP3NK60ZFP; STF2N62K3; AOTF2N60; 2SK1572-E; Introduction Date: October 12, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160273-2SK3767
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3767
Alternative Parts (Cross-Reference): STP3NK60ZFP; STF2N62K3; AOTF2N60; 2SK1572-E;
Introduction Date: October 12, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 39067756 - Radwell International
Willingboro, NJ, United States
Transistor
39067756
Transistor 39067756
MOSFET, N, 600V, TO-220SIS; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON) :4.5OH. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, 600V, TO-220SIS; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON) :4.5OH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 160273-2SK3767 39067756
Product Name Discrete Semiconductor Products Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details