Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013596-2SK3763(M)
Packaging: Bulk
Current Rating: 3 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 900 V
Input Capacitance: 700 pF
Number of Pins: 3
Rise Time: 20 ns
Fall Time: 35 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 900 V
Max Power Dissipation: 69 W
Continuous Drain Current (ID): 3 A
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 4.3 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1013596-2SK3763(M) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3763(M) |
| PD | 69000 milliwatts |