Toshiba America Electronic Components, Inc. 200V 25A MOSFET Transistor 2SK3625

Description
Trans MOSFET N-CH 200V 25A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3625 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3625 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 200V 25A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3625 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3625 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 25A MOSFET Transistor
288-2SK3625
200V 25A MOSFET Transistor 288-2SK3625
Trans MOSFET N-CH 200V 25A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3625 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3625 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 25A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3625 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3625 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160201-2SK3625 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160201-2SK3625
Discrete Semiconductor Products 160201-2SK3625
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160201-2SK3625 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3625 Alternative Parts (Cross-Reference): IRFB4620PBF; IRFB5620PBF; IRFB31N20DPBF; PSMN070-200P,127; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160201-2SK3625
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3625
Alternative Parts (Cross-Reference): IRFB4620PBF; IRFB5620PBF; IRFB31N20DPBF; PSMN070-200P,127;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3625 160201-2SK3625
Product Name 200V 25A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data