Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3567(Q) 2SK3567(Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037783-2SK3567(Q) Packaging: Bulk Current Rating: 3.5 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 550 pF Power Dissipation: 35 W Rise Time: 38 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): STP4NK60ZFP; STF4N62K3; FQPF5N60C; FDPF5N60NZ; FQPF5N60CYDTU; FQPF4N60; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Power Dissipation: 35 W Continuous Drain Current (ID): 3.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 32 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 2.2 Ω
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037783-2SK3567(Q) Packaging: Bulk Current Rating: 3.5 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 550 pF Power Dissipation: 35 W Rise Time: 38 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): STP4NK60ZFP; STF4N62K3; FQPF5N60C; FDPF5N60NZ; FQPF5N60CYDTU; FQPF4N60; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Power Dissipation: 35 W Continuous Drain Current (ID): 3.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 32 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 2.2 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3567(Q) - 1037783-2SK3567(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3567(Q)
1037783-2SK3567(Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3567(Q) 1037783-2SK3567(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037783-2SK3567(Q) Packaging: Bulk Current Rating: 3.5 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 600 V Number of Elements: 1 Input Capacitance: 550 pF Power Dissipation: 35 W Rise Time: 38 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): STP4NK60ZFP; STF4N62K3; FQPF5N60C; FDPF5N60NZ; FQPF5N60CYDTU; FQPF4N60; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Power Dissipation: 35 W Continuous Drain Current (ID): 3.5 A Drain to Source Breakdown Voltage: 600 V Turn-Off Delay Time: 32 ns Drain to Source Resistance: 2.2 Ω Gate to Source Voltage (Vgs): 30 V Rds On Max: 2.2 Ω

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037783-2SK3567(Q)
Packaging: Bulk
Current Rating: 3.5 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Elements: 1
Input Capacitance: 550 pF
Power Dissipation: 35 W
Rise Time: 38 ns
Fall Time: 25 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): STP4NK60ZFP; STF4N62K3; FQPF5N60C; FDPF5N60NZ; FQPF5N60CYDTU; FQPF4N60;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
Element Configuration: Single
Max Power Dissipation: 35 W
Continuous Drain Current (ID): 3.5 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 32 ns
Drain to Source Resistance: 2.2 Ω
Gate to Source Voltage (Vgs): 30 V
Rds On Max: 2.2 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037783-2SK3567(Q)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3567(Q)
V(BR)DSS 600 volts
rDS(on) 2.2 ohms
PD 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers
MOSFETs - 349381 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers