Toshiba America Electronic Components, Inc. 900V 3A MOSFET Transistor 2SK3564

Description
Trans MOSFET N-CH Si 900V 3A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 900V 3A TO-220SIS Product overview: 2SK3564 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3564 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 900V 3A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 900V 3A TO-220SIS Product overview: 2SK3564 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3564 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 3A MOSFET Transistor
285-2SK3564
900V 3A MOSFET Transistor 285-2SK3564
Trans MOSFET N-CH Si 900V 3A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 900V 3A TO-220SIS Product overview: 2SK3564 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3564 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 900V 3A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 900V 3A TO-220SIS Product overview: 2SK3564 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3564 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3564 - 075630-2SK3564 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3564
075630-2SK3564
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3564 075630-2SK3564
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075630-2SK3564 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Family Name: 2SK3564 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V Alternative Parts (Cross-Reference): TSM4N90CI C0; TSM4N90CI C0G; STF3NK100Z; STF2N95K5; Introduction Date: April 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075630-2SK3564
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: 2SK3564
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TSM4N90CI C0; TSM4N90CI C0G; STF3NK100Z; STF2N95K5;
Introduction Date: April 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK3564 075630-2SK3564
Product Name 900V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3564
Polarity N-Channel N-Channel; N-Channel
PD 40000 milliwatts 40000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data