Toshiba America Electronic Components, Inc. 450V 1A Voltage Regulator IC 2SK3472

Description
Switching Regulator Applications / Trans MOSFET N-CH Si 450V 1A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK3472 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450V, 1A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3472 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator Applications / Trans MOSFET N-CH Si 450V 1A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK3472 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450V, 1A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3472 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1A Voltage Regulator IC
288-2SK3472
450V 1A Voltage Regulator IC 288-2SK3472
Switching Regulator Applications / Trans MOSFET N-CH Si 450V 1A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK3472 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450V, 1A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3472 can be used for catalog matching and distributor lookup.

Switching Regulator Applications / Trans MOSFET N-CH Si 450V 1A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK3472 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 450V, 1A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3472 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160078-2SK3472 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160078-2SK3472
Discrete Semiconductor Products 160078-2SK3472
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160078-2SK3472 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3472 Alternative Parts (Cross-Reference): RDD022N50TL; 2SK1151S; 2SJ1151STR-E; STD3NK50Z; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160078-2SK3472
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3472
Alternative Parts (Cross-Reference): RDD022N50TL; 2SK1151S; 2SJ1151STR-E; STD3NK50Z;
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 288-2SK3472 160078-2SK3472
Product Name 450V 1A Voltage Regulator IC Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL7 - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
7.9A 460kHz TSSOP Voltage Regulator IC - 739-LM20134MH - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 5 volts
IOUT 4 amps
View Details
2 suppliers
Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details