Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075624-2SK3466
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TFP (9.2x10.7)
Dimension: SC-97
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 780pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 5A SC-97 Product overview: 2SK3466 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3466 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 075624-2SK3466 | 285-2SK3466 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3466 | 500V 5A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 500 volts | |
| PD | 50000 milliwatts | 50000 milliwatts |