Toshiba America Electronic Components, Inc. 700V 10A Voltage Regulator IC 2SK3453

Description
Switching Regulator Applications / Trans MOSFET N-CH Si 700V 10A 3-Pin TO-3P(N)IS Product overview: 2SK3453 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3453 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator Applications / Trans MOSFET N-CH Si 700V 10A 3-Pin TO-3P(N)IS Product overview: 2SK3453 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3453 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
700V 10A Voltage Regulator IC
288-2SK3453
700V 10A Voltage Regulator IC 288-2SK3453
Switching Regulator Applications / Trans MOSFET N-CH Si 700V 10A 3-Pin TO-3P(N)IS Product overview: 2SK3453 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3453 can be used for catalog matching and distributor lookup.

Switching Regulator Applications / Trans MOSFET N-CH Si 700V 10A 3-Pin TO-3P(N)IS Product overview: 2SK3453 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 700V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3453 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160061-2SK3453 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160061-2SK3453
Discrete Semiconductor Products 160061-2SK3453
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160061-2SK3453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3453 Alternative Parts (Cross-Reference): STW10N95K5; STW9NK60Z; STW9NK70Z; SSF6N70A; Introduction Date: September 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160061-2SK3453
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3453
Alternative Parts (Cross-Reference): STW10N95K5; STW9NK60Z; STW9NK70Z; SSF6N70A;
Introduction Date: September 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 288-2SK3453 160061-2SK3453
Product Name 700V 10A Voltage Regulator IC Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data