Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 2SK3445 2SK3445

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003344-2SK3445 Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 20 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003344-2SK3445 Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 20 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SK3445 - 1003344-2SK3445 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SK3445
1003344-2SK3445
OEM Parts - OEM Parts (0 - 9) - 2SK3445 1003344-2SK3445
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003344-2SK3445 Drain to Source Voltage (Vdss): 250 V Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 20 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003344-2SK3445
Drain to Source Voltage (Vdss): 250 V
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 20 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1003344-2SK3445
Product Name OEM Parts - OEM Parts (0 - 9) - 2SK3445
Unlock Full Specs
to access all available technical data