Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 197599-2SK3403
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3, Short Tab
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET N-CH 450V 13A TO220FL Product overview: 2SK3403 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3403 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 197599-2SK3403 | 285-2SK3403 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3403 | 450V 13A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 450 volts | |
| PD | 100000 milliwatts | 100000 milliwatts |