Toshiba America Electronic Components, Inc. 600V 10A Voltage Regulator IC 2SK3399

Description
SWITCHING REGULATOR APPLICATIONS / Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3399 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3399 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SWITCHING REGULATOR APPLICATIONS / Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3399 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3399 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A Voltage Regulator IC
288-2SK3399
600V 10A Voltage Regulator IC 288-2SK3399
SWITCHING REGULATOR APPLICATIONS / Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3399 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3399 can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR APPLICATIONS / Trans MOSFET N-CH Si 600V 10A 3-Pin(3+Tab) TO-220FL Product overview: 2SK3399 from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 600V, 10A, Voltage Regulator IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3399 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160015-2SK3399 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160015-2SK3399
Discrete Semiconductor Products 160015-2SK3399
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 160015-2SK3399 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3399 Alternative Parts (Cross-Reference): 2SK3399(SANKEN); FDP10N60NZ; TSM10N60CZC0G; TSM10N60CZC0; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 160015-2SK3399
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3399
Alternative Parts (Cross-Reference): 2SK3399(SANKEN); FDP10N60NZ; TSM10N60CZC0G; TSM10N60CZC0;
Introduction Date: August 01, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Voltage Regulators
Product Number 288-2SK3399 160015-2SK3399
Product Name 600V 10A Voltage Regulator IC Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data