Toshiba Corporation 500V 12A DC-DC Converter IC 2SK3398

Description
Switching Regulator and DC-DC Converter Applications and Motor Drive Applications / Trans MOSFET N-CH Si 500V 12A 4-Pin(2+2Tab) TFP Product overview: 2SK3398 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500V, 12A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3398 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Regulator and DC-DC Converter Applications and Motor Drive Applications / Trans MOSFET N-CH Si 500V 12A 4-Pin(2+2Tab) TFP Product overview: 2SK3398 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500V, 12A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3398 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500V 12A DC-DC Converter IC - 288-2SK3398 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 12A DC-DC Converter IC
288-2SK3398
500V 12A DC-DC Converter IC 288-2SK3398
Switching Regulator and DC-DC Converter Applications and Motor Drive Applications / Trans MOSFET N-CH Si 500V 12A 4-Pin(2+2Tab) TFP Product overview: 2SK3398 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500V, 12A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3398 can be used for catalog matching and distributor lookup.

Switching Regulator and DC-DC Converter Applications and Motor Drive Applications / Trans MOSFET N-CH Si 500V 12A 4-Pin(2+2Tab) TFP Product overview: 2SK3398 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500V, 12A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3398 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 288-2SK3398
Product Name 500V 12A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck 35A Step-Down DC-DC Converter IC - 739-IP1837TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details