Trans MOSFET N-CH Si 600V 2A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK3067(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3067(Q) can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159795-2SK3067(Q)
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3067
Alternative Parts (Cross-Reference): AOTF2N60; FQPF2N60C-NL; FQPF2N60-NL; FQPF2N60;
Introduction Date: September 07, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SK3067(Q) | 159795-2SK3067(Q) |
| Product Name | 600V 2A MOSFET Transistor | Discrete Semiconductor Products |
| MOSFET Operating Mode | Enhancement |