Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986889-2SK3051
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 50 V
Categories: OEM Parts(0-9)
Case / Package: TO-220
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 45 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986889-2SK3051 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SK3051 |