Toshiba Corporation MOSFET 2SK3017(F)

Description
MOSFET MOSFET N-Ch 900V 8.5A Rdson 1.25 Ohm
Description
MOSFET MOSFET N-Ch 900V 8.5A Rdson 1.25 Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK3017 is an N-channel MOSFET designed for DC-DC converter, relay drive, and motor drive applications. It features a drain-source voltage rating of 900 V, a continuous drain current of 8.5 A, and a drain-source ON resistance of 1.25 Ω maximum at VGS = 10 V and ID = 4 A. The device has a gate threshold voltage ranging from 2.0 to 4.0 V and a power dissipation limit of 90 W at Tc = 25°C. It is packaged in a TO-220 style with a weight of 5.8 g and meets RoHS compatibility as indicated by the underlined marking. Thermal resistance from channel to case is 1.39 °C/W. The part is ESD-sensitive and is not intended for use in safety-critical systems such as automotive, medical, or aerospace applications.

Datasheet Summary
Powered by GS/AI

The 2SK3017 is an N-channel MOSFET designed for DC-DC converter, relay drive, and motor drive applications. It features a drain-source voltage rating of 900 V, a continuous drain current of 8.5 A, and a drain-source ON resistance of 1.25 Ω maximum at VGS = 10 V and ID = 4 A. The device has a gate threshold voltage ranging from 2.0 to 4.0 V and a power dissipation limit of 90 W at Tc = 25°C. It is packaged in a TO-220 style with a weight of 5.8 g and meets RoHS compatibility as indicated by the underlined marking. Thermal resistance from channel to case is 1.39 °C/W. The part is ESD-sensitive and is not intended for use in safety-critical systems such as automotive, medical, or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET N-Ch 900V 8.5A Rdson 1.25 Ohm

MOSFET MOSFET N-Ch 900V 8.5A Rdson 1.25 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3017(F)
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-4928-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
5 suppliers