Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2995 2SK2995

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075611-2SK2995 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(N)IS Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 5400pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075611-2SK2995 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(N)IS Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 5400pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2995 - 075611-2SK2995 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2995
075611-2SK2995
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2995 075611-2SK2995
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075611-2SK2995 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P(N)IS Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 30A (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 5400pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 68 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075611-2SK2995
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(N)IS
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 30A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 132nC @ 10V
Max Input Capacitance: 5400pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 68 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250V 30A MOSFET Transistor
285-2SK2995
250V 30A MOSFET Transistor 285-2SK2995
MOSFET N-CH 250V 30A TO-3PN Product overview: 2SK2995 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2995 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 30A TO-3PN Product overview: 2SK2995 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2995 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 075611-2SK2995 285-2SK2995
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2995 250V 30A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 250 volts
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BUK763R6-40C,118 - Rochester Electronics
Specs
Polarity N-Channel
Package Type SOT404
View Details
6 suppliers
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers