Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159751-2SK2992 TE12L
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2992
Alternative Parts (Cross-Reference): 2SK2992; TPH2010FNH; TPN1110ENH; 2SK2992(TE12L,F);
Introduction Date: November 11, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 200V 1A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SK2992 TE12L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2992 TE12L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159751-2SK2992 TE12L | 288-2SK2992 TE12L |
| Product Name | Discrete Semiconductor Products | 200V 1A MOSFET Transistor |
| Package Type | SOT3 |