The 2SK2985 is a silicon N-channel MOSFET transistor designed for DC-DC conversion, relay drive, and motor drive applications. It is packaged in a TO-220NIS case with a weight of 1.9 g. The device has a drain-source voltage rating of 60 V, a continuous drain current of 45 A, and a peak pulse drain current of 180 A. Its drain-source ON resistance is 4.5 mΩ (typical) at VGS = 10 V and ID = 25 A. The gate threshold voltage ranges from 1.3 to 2.5 V. Thermal resistance from channel to case is 2.78 °C/W, and the maximum channel temperature is 150 °C. The transistor supports single-pulse avalanche energy up to 701 mJ and has a reverse recovery time of 60 ns. It is an electrostatic-sensit
Trans MOSFET N-CH Si 60V 45A 3-Pin(3+Tab) TO-220NIS Product overview: 2SK2985 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2985 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SK2985 |
| Product Name | 60V 45A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |