Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK2964(TE12L)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159727-2SK2964(TE12L ) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2964 Alternative Parts (Cross-Reference): 2SK2964; 2SK2964(TE12); TPC6008-H; TPCP8011; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159727-2SK2964(TE12L ) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2964 Alternative Parts (Cross-Reference): 2SK2964; 2SK2964(TE12); TPC6008-H; TPCP8011; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159727-2SK2964(TE12L) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159727-2SK2964(TE12L)
Discrete Semiconductor Products 159727-2SK2964(TE12L)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159727-2SK2964(TE12L ) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2964 Alternative Parts (Cross-Reference): 2SK2964; 2SK2964(TE12); TPC6008-H; TPCP8011; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159727-2SK2964(TE12L)
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2964
Alternative Parts (Cross-Reference): 2SK2964; 2SK2964(TE12); TPC6008-H; TPCP8011;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 2A MOSFET Transistor
288-2SK2964(TE12L)
30V 2A MOSFET Transistor 288-2SK2964(TE12L)
Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SK2964(TE12L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2964(TE12L) can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SK2964(TE12L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2964(TE12L) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159727-2SK2964(TE12L) 288-2SK2964(TE12L)
Product Name Discrete Semiconductor Products 30V 2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - 1727-7245-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers