Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159653-2SK2845(Q)
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2845
Alternative Parts (Cross-Reference): TSM2N100CHC5G; STU2NK100Z; TSM3N90CHC5G; STD2NK90Z-1;
Introduction Date: July 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 900V 1A 3-Pin(3+Tab) PW-Mold Product overview: 2SK2845(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2845(Q) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159653-2SK2845(Q) | 278-2SK2845(Q) |
| Product Name | Discrete Semiconductor Products | 900V 1A MOSFET Transistor |
| Package Type | SOT3 |