Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037725-2SK2789(TE24
Packaging: Tape & Reel (TR)
Current Rating: 27 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Input Capacitance: 1.1 nF
Number of Pins: 3
Rise Time: 20 ns
Fall Time: 50 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-252-3
Alternative Parts (Cross-Reference): 2SK2789(TE24L)2SK278
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Max Power Dissipation: 60 W
Continuous Drain Current (ID): 27 A
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 85 mΩ
Mosfet N-ch 100V 27A TO220SM Product overview: 2SK2789(TE24L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 27A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2789(TE24L) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037725-2SK2789(TE24L) | 285-2SK2789(TE24L) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2789(TE24L) | 100V 27A MOSFET Transistor |
| PD | 60000 milliwatts | 60 milliwatts |