Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2782(Q) 2SK2782(Q)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037724-2SK2782(Q) Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037724-2SK2782(Q) Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2782(Q) - 1037724-2SK2782(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2782(Q)
1037724-2SK2782(Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2782(Q) 1037724-2SK2782(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037724-2SK2782(Q) Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Continuous Drain Current (ID): 20 A

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037724-2SK2782(Q)
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Continuous Drain Current (ID): 20 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037724-2SK2782(Q)
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2782(Q)
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 1.0 mΩ standard level MOSFET in LFPAK56E - BUK7J1R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 220000 milliamps
View Details
8 suppliers
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 113000 milliamps
View Details
7 suppliers
40V 75A MOSFET Transistor - 278-AUIRF4104S - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers