MOSFET N-CH 50V 45A TO-3PN Product overview: 2SK2744 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 45A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2744 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075600-2SK2744
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(N)
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 45A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 2300pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-2SK2744 | 075600-2SK2744 |
| Product Name | 50V 45A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2744 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 125000 milliwatts | 125000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |