Toshiba America Electronic Components, Inc. 60V 5A MOSFET Transistor 2SK2231

Description
MOSFET N-CH 60V 5A PW-MOLD / Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK2231 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2231 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 5A PW-MOLD / Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK2231 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2231 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 5A MOSFET Transistor
285-2SK2231
60V 5A MOSFET Transistor 285-2SK2231
MOSFET N-CH 60V 5A PW-MOLD / Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK2231 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2231 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5A PW-MOLD / Trans MOSFET N-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SK2231 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK2231 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2231 - 093578-2SK2231 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2231
093578-2SK2231
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2231 093578-2SK2231
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093578-2SK2231 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Family Name: 2SK2231 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 370pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): FS5AS-06; NTD3055L170G; NTD3055L170; NTD3055L170T4G; Introduction Date: January 12, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093578-2SK2231
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Family Name: 2SK2231
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 370pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): FS5AS-06; NTD3055L170G; NTD3055L170; NTD3055L170T4G;
Introduction Date: January 12, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SK2231 093578-2SK2231
Product Name 60V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2231
Polarity N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data