Toshiba America Electronic Components, Inc. 600V 12A 3PF MOSFET Transistor 2SK2148-01R

Description
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-3PF Product overview: 2SK2148-01R from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, 3PF, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2148-01R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-3PF Product overview: 2SK2148-01R from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, 3PF, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2148-01R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A 3PF MOSFET Transistor
288-2SK2148-01R
600V 12A 3PF MOSFET Transistor 288-2SK2148-01R
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-3PF Product overview: 2SK2148-01R from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, 3PF, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2148-01R can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-3PF Product overview: 2SK2148-01R from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 3PF. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, 3PF, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2148-01R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159326-2SK2148-01R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159326-2SK2148-01R
Discrete Semiconductor Products 159326-2SK2148-01R
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159326-2SK2148-01R Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2148-01R Introduction Date: May 30, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159326-2SK2148-01R
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2148-01R
Introduction Date: May 30, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2148-01R 159326-2SK2148-01R
Product Name 600V 12A 3PF MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data