Toshiba America Electronic Components, Inc. 6.5mA 50V MOSFET Transistor 2SK2145-GR

Description
Trans JFET N-CH 6.5mA Si 5-Pin SMV / MOSFET 2N-CH JFET 50V SMV Product overview: 2SK2145-GR from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5mA, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5mA, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2145-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans JFET N-CH 6.5mA Si 5-Pin SMV / MOSFET 2N-CH JFET 50V SMV Product overview: 2SK2145-GR from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5mA, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5mA, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2145-GR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.5mA 50V MOSFET Transistor
288-2SK2145-GR
6.5mA 50V MOSFET Transistor 288-2SK2145-GR
Trans JFET N-CH 6.5mA Si 5-Pin SMV / MOSFET 2N-CH JFET 50V SMV Product overview: 2SK2145-GR from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5mA, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5mA, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2145-GR can be used for catalog matching and distributor lookup.

Trans JFET N-CH 6.5mA Si 5-Pin SMV / MOSFET 2N-CH JFET 50V SMV Product overview: 2SK2145-GR from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5mA, 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 6.5mA, 50V, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2145-GR can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2SK2145-GR - 098937-2SK2145-GR - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK2145-GR
098937-2SK2145-GR
JFETs (Junction Field Effect) - 2SK2145-GR 098937-2SK2145-GR
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098937-2SK2145-GR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Current - Drain (Idss) @ Vds (Vgs=0): 2.6mA @ 10V Voltage - Cutoff (VGS off) @ Id: 200mV @ 100nA Family Name: 2SK2145-GR Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SMV Maximum Power Dissipation: 300mW Max Input Capacitance: 13pF @ 10V Alternative Parts (Cross-Reference): 2SK2145-GR(TE85L); 2SK2145-GR(TE85,F); 2SK2145-GR(TE85L,F; Introduction Date: January 04, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098937-2SK2145-GR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
Current - Drain (Idss) @ Vds (Vgs=0): 2.6mA @ 10V
Voltage - Cutoff (VGS off) @ Id: 200mV @ 100nA
Family Name: 2SK2145-GR
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SMV
Maximum Power Dissipation: 300mW
Max Input Capacitance: 13pF @ 10V
Alternative Parts (Cross-Reference): 2SK2145-GR(TE85L); 2SK2145-GR(TE85,F); 2SK2145-GR(TE85L,F;
Introduction Date: January 04, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2145-GR 098937-2SK2145-GR
Product Name 6.5mA 50V MOSFET Transistor JFETs (Junction Field Effect) - 2SK2145-GR
VGS(off) 0.2000 volts 0.2000 volts
PD 300 milliwatts 300 milliwatts
TJ 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y3R0-40EX - 770666-BUK7Y3R0-40EX - Win Source Electronics
Specs
Package Type SOT3
Packing Method Tape Reel; Reel package
View Details
2 suppliers
MOSFETs - 1222910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details