Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159257-2SK2037 TE85L
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2037
Alternative Parts (Cross-Reference): 2SK2037; 2SK2037(TE85L); RU1C001UNTCL; SSM3K15AFU;
Introduction Date: June 05, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH Si 20V 0.1A 3-Pin USM T/R Product overview: 2SK2037 TE85L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2037 TE85L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 159257-2SK2037 TE85L | 288-2SK2037 TE85L |
| Product Name | Discrete Semiconductor Products | 20V 0.1A MOSFET Transistor |
| Package Type | SOT3 |