Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK2007

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159245-2SK2007 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2007 Alternative Parts (Cross-Reference): 2SK2007-E; IRFP254B-FP001; FQA27N25-NL; IRFP254PBF; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159245-2SK2007 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2007 Alternative Parts (Cross-Reference): 2SK2007-E; IRFP254B-FP001; FQA27N25-NL; IRFP254PBF; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159245-2SK2007 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159245-2SK2007
Discrete Semiconductor Products 159245-2SK2007
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159245-2SK2007 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2007 Alternative Parts (Cross-Reference): 2SK2007-E; IRFP254B-FP001; FQA27N25-NL; IRFP254PBF; Introduction Date: March 19, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159245-2SK2007
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2007
Alternative Parts (Cross-Reference): 2SK2007-E; IRFP254B-FP001; FQA27N25-NL; IRFP254PBF;
Introduction Date: March 19, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
250V 20A MOSFET Transistor
288-2SK2007
250V 20A MOSFET Transistor 288-2SK2007
Trans MOSFET N-CH Si 250V 20A 3-Pin(3+Tab) TO-3P Product overview: 2SK2007 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2007 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 250V 20A 3-Pin(3+Tab) TO-3P Product overview: 2SK2007 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2007 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159245-2SK2007 288-2SK2007
Product Name Discrete Semiconductor Products 250V 20A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
MOSFETs - 1219438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
40 V, N-channel Trench MOSFET - BUK7D25-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers