Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK2003-01MR

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159243-2SK2003-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2003-01MR Alternative Parts (Cross-Reference): TK4A60DB(STA4,Q); 2SK2750(Q,T); 2SK2750(STA4,Q,T); 2SK2750(SC,Q); Introduction Date: May 30, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159243-2SK2003-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2003-01MR Alternative Parts (Cross-Reference): TK4A60DB(STA4,Q); 2SK2750(Q,T); 2SK2750(STA4,Q,T); 2SK2750(SC,Q); Introduction Date: May 30, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159243-2SK2003-01MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159243-2SK2003-01MR
Discrete Semiconductor Products 159243-2SK2003-01MR
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159243-2SK2003-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2003-01MR Alternative Parts (Cross-Reference): TK4A60DB(STA4,Q); 2SK2750(Q,T); 2SK2750(STA4,Q,T); 2SK2750(SC,Q); Introduction Date: May 30, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159243-2SK2003-01MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2003-01MR
Alternative Parts (Cross-Reference): TK4A60DB(STA4,Q); 2SK2750(Q,T); 2SK2750(STA4,Q,T); 2SK2750(SC,Q);
Introduction Date: May 30, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159243-2SK2003-01MR
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel 40 V, 7.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y7R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 68000 milliamps
View Details
5 suppliers