Toshiba America Electronic Components, Inc. OEM Souring 2SK192A-GR

Description
Category: OEM Souring Win Source Part Number: 1469227-2SK192A-GR Manufacturer: Toshiba Semiconductor and Storage
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1469227-2SK192A-GR Manufacturer: Toshiba Semiconductor and Storage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1469227-2SK192A-GR - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469227-2SK192A-GR Manufacturer: Toshiba Semiconductor and Storage

Category: OEM Souring
Win Source Part Number: 1469227-2SK192A-GR
Manufacturer: Toshiba Semiconductor and Storage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1469227-2SK192A-GR
Product Name OEM Souring
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details