Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168445-2SK1828(TE85
Drain to Source Voltage (Vdss): 20 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168445-2SK1828(TE85R) |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2SK1828(TE85R) |