Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK1723

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159117-2SK1723 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159117-2SK1723 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159117-2SK1723 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159117-2SK1723
Discrete Semiconductor Products 159117-2SK1723
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 159117-2SK1723 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 159117-2SK1723
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 05, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK1723
N-Channel MOSFET Transistor 288-2SK1723
N-Channel MOSFET Transistor Product overview: 2SK1723 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1723 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK1723 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1723 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 32477717 - Radwell International
Willingboro, NJ, United States
Transistor
32477717
Transistor 32477717
DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 600V, .65OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PN, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 12A I(D), 600V, .65OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3PN, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 159117-2SK1723 288-2SK1723 32477717
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products