Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (0 - 9) - 2SK1542 2SK1542

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990056-2SK1542 Packaging: Tape & Reel (TR) Current Rating: 45 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Input Capacitance: 280 pF Rise Time: 20 ns Categories: OEM Parts(0-9) Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 20 W Continuous Drain Current (ID): 3 A Rds On Max: 350 mΩ
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990056-2SK1542 Packaging: Tape & Reel (TR) Current Rating: 45 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Input Capacitance: 280 pF Rise Time: 20 ns Categories: OEM Parts(0-9) Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 20 W Continuous Drain Current (ID): 3 A Rds On Max: 350 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SK1542 - 990056-2SK1542 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SK1542
990056-2SK1542
OEM Parts - OEM Parts (0 - 9) - 2SK1542 990056-2SK1542
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990056-2SK1542 Packaging: Tape & Reel (TR) Current Rating: 45 A Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Input Capacitance: 280 pF Rise Time: 20 ns Categories: OEM Parts(0-9) Case / Package: TO-252-3 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Voltage Rating (DC): 60 V Max Power Dissipation: 20 W Continuous Drain Current (ID): 3 A Rds On Max: 350 mΩ

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990056-2SK1542
Packaging: Tape & Reel (TR)
Current Rating: 45 A
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Input Capacitance: 280 pF
Rise Time: 20 ns
Categories: OEM Parts(0-9)
Case / Package: TO-252-3
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Voltage Rating (DC): 60 V
Max Power Dissipation: 20 W
Continuous Drain Current (ID): 3 A
Rds On Max: 350 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 990056-2SK1542
Product Name OEM Parts - OEM Parts (0 - 9) - 2SK1542
Unlock Full Specs
to access all available technical data