Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK1352

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158965-2SK1352 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: April 29, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158965-2SK1352 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: April 29, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158965-2SK1352 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158965-2SK1352
Discrete Semiconductor Products 158965-2SK1352
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158965-2SK1352 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: April 29, 2020 Estimated EOL Date: 2036 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158965-2SK1352
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: April 29, 2020
Estimated EOL Date: 2036
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK1352
N-Channel MOSFET Transistor 288-2SK1352
N-Channel MOSFET Transistor Product overview: 2SK1352 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1352 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK1352 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1352 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158965-2SK1352 288-2SK1352
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details