Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SK1213

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158919-2SK1213 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158919-2SK1213 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158919-2SK1213 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158919-2SK1213
Discrete Semiconductor Products 158919-2SK1213
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158919-2SK1213 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 05, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158919-2SK1213
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 05, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK1213
N-Channel MOSFET Transistor 288-2SK1213
N-Channel MOSFET Transistor Product overview: 2SK1213 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1213 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK1213 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1213 can be used for catalog matching and distributor lookup.

Supplier's Site
Transistor - 223267117 - Radwell International
Willingboro, NJ, United States
Transistor
223267117
Transistor 223267117
TRANSISTOR MOSFET, N-CHANNEL, 600V, 6A, 125W, TO-3PML.. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR MOSFET, N-CHANNEL, 600V, 6A, 125W, TO-3PML.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 158919-2SK1213 288-2SK1213 223267117
Product Name Discrete Semiconductor Products N-Channel MOSFET Transistor Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
FET, MOSFET Arrays - 448-AUIRFN8458TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers