The 2SJ668 is a Silicon P-Channel MOSFET designed for relay drive, DC/DC conversion, and motor drive applications. It features a drain-source voltage rating of -60 V and a continuous drain current of -5 A. The device has a typical ON-resistance of 0.12 Ω at -10 V gate drive and a gate threshold voltage range of -0.8 to -2.0 V. Packaged in a 3-pin (2+tab) TO-252 (DPAK) case, it measures 6.5 × 5.9 × 2.3 mm and weighs 0.35 g. Thermal resistance from channel to case is 6.25 °C/W. The part meets RoHS compatibility requirements and operates with a channel temperature up to 150 °C.
Trans MOSFET P-CH Si 60V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SJ668(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ668(Q) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SJ668(Q) |
| Product Name | 60V 5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |