Toshiba Corporation 250V 6.5A DC-DC Converter IC 2SJ516

Description
P CHANNEP MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS) / Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SJ516 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250V, 6.5A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ516 can be used for catalog matching and distributor lookup.
Request a Quote
Description
P CHANNEP MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS) / Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SJ516 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250V, 6.5A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ516 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250V 6.5A DC-DC Converter IC - 288-2SJ516 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 6.5A DC-DC Converter IC
288-2SJ516
250V 6.5A DC-DC Converter IC 288-2SJ516
P CHANNEP MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS) / Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SJ516 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250V, 6.5A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ516 can be used for catalog matching and distributor lookup.

P CHANNEP MOS TYPE (HIGH SPEED, HIGH CURRENT SWITCHING, CHOPPER REGULATOR, DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS) / Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220NIS Product overview: 2SJ516 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250V, 6.5A, DC-DC Converter IC, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ516 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 288-2SJ516
Product Name 250V 6.5A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers