Toshiba America Electronic Components, Inc. 16V 2A MOSFET Transistor 2SJ465 TE12L

Description
Trans MOSFET P-CH Si 16V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SJ465 TE12L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ465 TE12L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 16V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SJ465 TE12L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ465 TE12L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 2A MOSFET Transistor
288-2SJ465 TE12L
16V 2A MOSFET Transistor 288-2SJ465 TE12L
Trans MOSFET P-CH Si 16V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SJ465 TE12L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ465 TE12L can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 16V 2A 4-Pin(3+Tab) PW-Mini T/R Product overview: 2SJ465 TE12L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ465 TE12L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158659-2SJ465 TE12L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158659-2SJ465 TE12L
Discrete Semiconductor Products 158659-2SJ465 TE12L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158659-2SJ465 TE12L Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ465 Alternative Parts (Cross-Reference): 2SJ465; 2SJ465(TE12R); TPCP8109; TPC6130; Introduction Date: December 17, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158659-2SJ465 TE12L
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ465
Alternative Parts (Cross-Reference): 2SJ465; 2SJ465(TE12R); TPCP8109; TPC6130;
Introduction Date: December 17, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ465 TE12L 158659-2SJ465 TE12L
Product Name 16V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data