Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SJ464

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158655-2SJ464 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ464 Alternative Parts (Cross-Reference): TJ20A10M3; 2SJ464(F); TJ20A10M3(STA4,Q,M; TJ9A10M3; Introduction Date: December 17, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158655-2SJ464 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ464 Alternative Parts (Cross-Reference): TJ20A10M3; 2SJ464(F); TJ20A10M3(STA4,Q,M; TJ9A10M3; Introduction Date: December 17, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158655-2SJ464 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158655-2SJ464
Discrete Semiconductor Products 158655-2SJ464
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158655-2SJ464 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ464 Alternative Parts (Cross-Reference): TJ20A10M3; 2SJ464(F); TJ20A10M3(STA4,Q,M; TJ9A10M3; Introduction Date: December 17, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158655-2SJ464
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ464
Alternative Parts (Cross-Reference): TJ20A10M3; 2SJ464(F); TJ20A10M3(STA4,Q,M; TJ9A10M3;
Introduction Date: December 17, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158655-2SJ464
Product Name Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17312Q5 30V N-Channel NexFET? Power MOSFET - CSD17312Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0017 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7628-100A,118 - 1025266-BUK7628-100A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 166000 milliwatts
View Details
2 suppliers
MOSFETs - 1460594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers