Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037537-2SJ402(TE24L
Drain to Source Voltage (Vdss): 60 V
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SJ402(TE24L)2SJ402-
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037537-2SJ402(TE24L) |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SJ402(TE24L) |