Toshiba Imaging Systems Division 60V 1A MOSFET Transistor 2SJ360

Description
MOSFET P-CH 60V 1A SC-62 Product overview: 2SJ360 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ360 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 1A SC-62 Product overview: 2SJ360 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ360 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
60V 1A MOSFET Transistor
285-2SJ360
60V 1A MOSFET Transistor 285-2SJ360
MOSFET P-CH 60V 1A SC-62 Product overview: 2SJ360 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ360 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1A SC-62 Product overview: 2SJ360 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ360 - 158591-2SJ360 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ360
158591-2SJ360
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ360 158591-2SJ360
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158591-2SJ360 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MINI Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 6.5nC @ 10V Max Input Capacitance: 155pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 730 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158591-2SJ360
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MINI
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 6.5nC @ 10V
Max Input Capacitance: 155pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 730 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-2SJ360 158591-2SJ360
Product Name 60V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ360
Polarity P-Channel P-Channel; P-Channel
PD 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7524FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1827363P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers