Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158574-2SJ347(TE85L)
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ347
Alternative Parts (Cross-Reference): 2SJ347; 2SJ347(TE85R); 2SJ347(TE85L,F); STJ828K;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Trans MOSFET P-CH Si 20V 0.05A 3-Pin SSM Product overview: 2SJ347(TE85L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.05A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ347(TE85L) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 158574-2SJ347(TE85L) | 288-2SJ347(TE85L) |
| Product Name | Discrete Semiconductor Products | 20V 0.05A MOSFET Transistor |
| Package Type | SOT3 |