Toshiba Electronics (UK) Ltd 30V 200MA MOSFET Transistor 2SJ305TE85LF

Description
MOSFET P-CH 30V 200MA SC59 Product overview: 2SJ305TE85LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ305TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 200MA SC59 Product overview: 2SJ305TE85LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ305TE85LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200MA MOSFET Transistor
278-2SJ305TE85LF
30V 200MA MOSFET Transistor 278-2SJ305TE85LF
MOSFET P-CH 30V 200MA SC59 Product overview: 2SJ305TE85LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ305TE85LF can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 200MA SC59 Product overview: 2SJ305TE85LF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 200MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ305TE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ305TE85LF - 097665-2SJ305TE85LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ305TE85LF
097665-2SJ305TE85LF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ305TE85LF 097665-2SJ305TE85LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 097665-2SJ305TE85LF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 200mA (Ta) Max Input Capacitance: 92pF @ 3V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 50mA, 2.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097665-2SJ305TE85LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 200mA (Ta)
Max Input Capacitance: 92pF @ 3V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 50mA, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ305TE85LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ305TE85LFTR-ND
Single FETs, MOSFETs 2SJ305TE85LFTR-ND
P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ305TE85LFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ305TE85LFCT-ND
Single FETs, MOSFETs 2SJ305TE85LFCT-ND
P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

Buy Now Datasheet
Single FETs, MOSFETs - 2SJ305TE85LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ305TE85LFDKR-ND
Single FETs, MOSFETs 2SJ305TE85LFDKR-ND
P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

P-Channel 30V 200mA (Ta) 200mW (Ta) Surface Mount SC-59

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ305TE85LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ305TE85LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ305TE85LF
MOSFET P-CH 30V 200MA SC59

MOSFET P-CH 30V 200MA SC59

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Vth -0.5 -1.5V RDS 2.4Ohm 200mW

MOSFET P-Ch Vth -0.5 -1.5V RDS 2.4Ohm 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SJ305TE85LF 097665-2SJ305TE85LF 2SJ305TE85LFTR-ND 2SJ305TE85LF 2SJ305TE85LF
Product Name 30V 200MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ305TE85LF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 1.00E-4 kS
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047083-AUIRF7648M2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 to 63000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
8 suppliers