Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SJ305(TE85L)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158519-2SJ305(TE85L) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ305 Alternative Parts (Cross-Reference): 2SJ305; 2SJ305(TE85R); 2SJ305(T5LALPSTK,F; 2SJ305(T5LSONY,F); Introduction Date: March 25, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158519-2SJ305(TE85L) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ305 Alternative Parts (Cross-Reference): 2SJ305; 2SJ305(TE85R); 2SJ305(T5LALPSTK,F; 2SJ305(T5LSONY,F); Introduction Date: March 25, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158519-2SJ305(TE85L) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158519-2SJ305(TE85L)
Discrete Semiconductor Products 158519-2SJ305(TE85L)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158519-2SJ305(TE85L) Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ305 Alternative Parts (Cross-Reference): 2SJ305; 2SJ305(TE85R); 2SJ305(T5LALPSTK,F; 2SJ305(T5LSONY,F); Introduction Date: March 25, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158519-2SJ305(TE85L)
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ305
Alternative Parts (Cross-Reference): 2SJ305; 2SJ305(TE85R); 2SJ305(T5LALPSTK,F; 2SJ305(T5LSONY,F);
Introduction Date: March 25, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.2A MOSFET Transistor
288-2SJ305(TE85L)
30V 0.2A MOSFET Transistor 288-2SJ305(TE85L)
Trans MOSFET P-CH Si 30V 0.2A 3-Pin S-Mini T/R Product overview: 2SJ305(TE85L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ305(TE85L) can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 0.2A 3-Pin S-Mini T/R Product overview: 2SJ305(TE85L) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ305(TE85L) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158519-2SJ305(TE85L) 288-2SJ305(TE85L)
Product Name Discrete Semiconductor Products 30V 0.2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers