Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SJ265

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158495-2SJ265 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ265 Alternative Parts (Cross-Reference): NTB25P06T4G; NTB25P06G; MTB30P06V; MTB30P06VG; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158495-2SJ265 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ265 Alternative Parts (Cross-Reference): NTB25P06T4G; NTB25P06G; MTB30P06V; MTB30P06VG; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158495-2SJ265 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158495-2SJ265
Discrete Semiconductor Products 158495-2SJ265
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158495-2SJ265 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ265 Alternative Parts (Cross-Reference): NTB25P06T4G; NTB25P06G; MTB30P06V; MTB30P06VG; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158495-2SJ265
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ265
Alternative Parts (Cross-Reference): NTB25P06T4G; NTB25P06G; MTB30P06V; MTB30P06VG;
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 15A MOSFET Transistor
288-2SJ265
60V 15A MOSFET Transistor 288-2SJ265
Trans MOSFET P-CH 60V 15A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ265 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ265 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 15A 3-Pin(3+Tab) TO-220ML Product overview: 2SJ265 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ265 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158495-2SJ265 288-2SJ265
Product Name Discrete Semiconductor Products 60V 15A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7920910P - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity P-Channel
Package Type SC-70
View Details
3 suppliers
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3710ZS - 1020713-AUIRF3710ZS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 160000 milliwatts
View Details
7 suppliers