Toshiba America Electronic Components, Inc. 60V 1A MOSFET Transistor 2SJ238

Description
Trans MOSFET P-CH Si 60V 1A 4-Pin(3+Tab) PW-Mini Product overview: 2SJ238 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ238 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 1A 4-Pin(3+Tab) PW-Mini Product overview: 2SJ238 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ238 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1A MOSFET Transistor
288-2SJ238
60V 1A MOSFET Transistor 288-2SJ238
Trans MOSFET P-CH Si 60V 1A 4-Pin(3+Tab) PW-Mini Product overview: 2SJ238 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ238 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 1A 4-Pin(3+Tab) PW-Mini Product overview: 2SJ238 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ238 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158479-2SJ238 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158479-2SJ238
Discrete Semiconductor Products 158479-2SJ238
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 158479-2SJ238 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ238 Alternative Parts (Cross-Reference): 2SJ360(TE12,F); TPCP8111; 2SJ360; TPCP8110; Introduction Date: October 19, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 158479-2SJ238
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ238
Alternative Parts (Cross-Reference): 2SJ360(TE12,F); TPCP8111; 2SJ360; TPCP8110;
Introduction Date: October 19, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ238 158479-2SJ238
Product Name 60V 1A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB1426QMME/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SIP12
View Details
MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
Single FETs, MOSFETs - 1727-7161-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers